The 150120 is a 50-ohm avionics coaxial socket contact designed for use with UH44193 connectors, featuring a beryllium copper body, brass center contact and ferrule, and PTFE dielectric. It supports a frequency range of 0 to 2 GHz with a maximum insertion loss of 0.5 dB at 2 GHz, a voltage rating of 1000 V(rms), and a current rating of 5 amps. The contact resistance is 5 milliohms for the center and 3 milliohms for the outer, with insulation resistance of at least 5000 megohms and dielectric withstanding of 1250 V(rms) at sea level. It operates from -55 to +165°C, weighs 4.31 grams, and is RoHS compliant. All contact surfaces are gold finished except the clip ring, which is nickel. Installation requires specific PIC die sets and includes a heat-shrink strain relief component.
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 150120 |
| Product Name | 50 Ohm Special Purpose Rockwell ProLine Avionics Coaxial Socket |