Expanding the DIN Concept
Conn DIN 41612 F 32 POS 2.54mm Solder ST Thru-Hole Product overview: XC5B-3231-0 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-XC5B-3231-0 can be used for catalog matching and distributor lookup.
32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
CONN DIN RCPT 32POS PCB GOLD
CONN DIN RCPT 32POS PCB GOLD
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5B-3231-0 | 407-XC5B-3231-0 | Z6557-ND | XC5B-3231-0 | XC5B-3231-0 |
| Product Name | XC5(DIN-style Twin-contact Connectors) | Electronic Connector | DIN 41612 | Backplane Connectors - DIN 41612 | DIN 41612 |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Receptacle, Female Sockets | DIN Connector | ||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Straight DIP | Solder | |||
| Voltage Rating | 300 volts |