RS Components, Ltd. Trolleys 2595122

Description
PROPLAZ HANDY TOOL TRAY
Request a Quote
Description
PROPLAZ HANDY TOOL TRAY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 2595122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
2595122
Trolleys 2595122
PROPLAZ HANDY TOOL TRAY

PROPLAZ HANDY TOOL TRAY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2595122
Product Name Trolleys
Capacity 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 6693765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Trolleys - 456659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 200 lbs (91 kg)
View Details
Trolleys - 7898539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Length 33 inch (840 mm)
Width 26 inch (650 mm)
View Details
Trolleys - 8517604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Length 31 inch (790 mm)
Width 16 inch (405 mm)
View Details