TE Connectivity Connector Contacts 106046-31

Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 106046-31 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
106046-31
Connector Contacts 106046-31
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Wire Contact Termination Area Plating Material : Gold

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 106046-31
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details