TE Connectivity Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity 0-0131330-0

Description
CRIMP PIN, PIDG WIRE, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm2; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm; Tab Size - RoHS Compliant: Yes
Datasheet
Description
CRIMP PIN, PIDG WIRE, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm2; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm; Tab Size - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity
93K1516
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity 93K1516
CRIMP PIN, PIDG WIRE, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm2; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm; Tab Size - RoHS Compliant: Yes

CRIMP PIN, PIDG WIRE, BLUE, 16-14AWG; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm2; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm; Tab Size - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 93K1516
Product Name Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details