ANALOG CIRCUIT, BIPOLAR, PDSO14 Product overview: XTR114U from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-XTR114U can be used for catalog matching and distributor lookup.
IC CURRENT TRANSMITTER 14SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1119722-XTR114U
Packaging: Tube/Rail
Type: Current Transmitter
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC CURRENT TRANSMITTER 14SOIC
ANALOG CIRCUIT, BIPOLAR, PDSO14
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-XTR114U | 296-41127-5-ND | 1119722-XTR114U | XTR114U |
| Product Name | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - XTR114U | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Transmitter | Storage Interface |