Infineon Technologies AG Interface Transceiver IC CY7B923-JXC

Description
IC DRIVER 28PLCC Product overview: CY7B923-JXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7B923-JXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 28PLCC Product overview: CY7B923-JXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7B923-JXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-CY7B923-JXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-CY7B923-JXC
Interface Transceiver IC 710-CY7B923-JXC
IC DRIVER 28PLCC Product overview: CY7B923-JXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7B923-JXC can be used for catalog matching and distributor lookup.

IC DRIVER 28PLCC Product overview: CY7B923-JXC from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CY7B923-JXC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hotlink Transceiver, 5.5V, Lcc-28; Ic Interface Type Cypress Infineon Technologies - 19M6507 - Newark, An Avnet Company
Chicago, IL, United States
Hotlink Transceiver, 5.5V, Lcc-28; Ic Interface Type Cypress Infineon Technologies
19M6507
Hotlink Transceiver, 5.5V, Lcc-28; Ic Interface Type Cypress Infineon Technologies 19M6507
HOTLINK TRANSCEIVER, 5.5V, LCC-28; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

HOTLINK TRANSCEIVER, 5.5V, LCC-28; IC Interface Type:Parallel, Serial; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:LCC; No. of Pins:28Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - CY7B923-JXC - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
CY7B923-JXC
Drivers, Receivers, Transceivers CY7B923-JXC
IC DRIVER 28PLCC

IC DRIVER 28PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-CY7B923-JXC 19M6507 CY7B923-JXC
Product Name Interface Transceiver IC Hotlink Transceiver, 5.5V, Lcc-28; Ic Interface Type Cypress Infineon Technologies Drivers, Receivers, Transceivers
Device Type Transceiver Driver
Features RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V Other; 4.5V ~ 5.5V
Data Rate 330000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details