Texas Instruments XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization XTR105UA

Description
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC
Request a Quote Datasheet
Description
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization - XTR105UA - Texas Instruments
Dallas, TX, United States
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization
XTR105UA
XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization XTR105UA
4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC

4-20mA Current Transmitter with Sensor Excitation and Linearization 14-SOIC

Buy Now Datasheet
 - XTR105UA - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 25uV Offset-Max, PDSO14

Instrumentation Amplifier, 1 Func, 25uV Offset-Max, PDSO14

Supplier's Site Datasheet
 - XTR105UA - Rochester Electronics
Newburyport, MA, United States
Instrumentation Amplifier, 1 Func, 25uV Offset-Max, PDSO14

Instrumentation Amplifier, 1 Func, 25uV Offset-Max, PDSO14

Supplier's Site Datasheet
Current Transmitter, Soic14, 105; No. Of Amplifiers Texas Instruments - 28AH6432 - Newark, An Avnet Company
Chicago, IL, United States
Current Transmitter, Soic14, 105; No. Of Amplifiers Texas Instruments
28AH6432
Current Transmitter, Soic14, 105; No. Of Amplifiers Texas Instruments 28AH6432
CURRENT TRANSMITTER, SOIC14, 105; No. of Amplifiers:3 Amplifier; Input Bias Current:0.05µA; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

CURRENT TRANSMITTER, SOIC14, 105; No. of Amplifiers:3 Amplifier; Input Bias Current:0.05µA; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Bandwidth:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number XTR105UA XTR105UA 28AH6432
Product Name XTR105 4-20mA Current Transmitter with Sensor Excitation and Linearization Current Transmitter, Soic14, 105; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SJD - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
3 suppliers