Texas Instruments INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers INA129SJD

Description
High Temperature Precision, Low Power Instrumentation Amplifiers 8-CDIP SB -55 to 210
Request a Quote Datasheet
Description
High Temperature Precision, Low Power Instrumentation Amplifiers 8-CDIP SB -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SJD - Texas Instruments
Dallas, TX, United States
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers
INA129SJD
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers INA129SJD
High Temperature Precision, Low Power Instrumentation Amplifiers 8-CDIP SB -55 to 210

High Temperature Precision, Low Power Instrumentation Amplifiers 8-CDIP SB -55 to 210

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA129SJD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA129SJD
Integrated Circuits (ICs) - Linear - Amplifiers INA129SJD
IC INST AMP 1 CIRCUIT 8CDIP

IC INST AMP 1 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA129SJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA129SJD
Instrumentation, OP Amps, Buffer Amps INA129SJD
Instrumentation Amplifier 1 Circuit 8-CDIP

Instrumentation Amplifier 1 Circuit 8-CDIP

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA129SJD INA129SJD INA129SJD
Product Name INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 volts
IBIAS 0.0500 µA 0.0020 µA
Input Voltage Noise (Vn) 20 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers