High Speed FET-Input Instrumentation Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 082501-INA111BP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 2MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3.3mA
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Inst Amp 2MHz BW, 106dB CMRR, 10nV/rtHz Noise, 1Ch, PDIP Product overview: INA111BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA111BP can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-PDIP
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
IC, AMP INSTRUMENTATION, PDIP8, 111; No. of Amplifiers:3 Amplifier; Input Offset Voltage:500µV; Slew Rate:17V/µs; Bandwidth:2MHz; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | INA111BP | 082501-INA111BP | 6605204 | 687-INA111BP | INA111BP-ND | INA111BP | INA111BP | 28AH2590 |
| Product Name | INA111 High Speed FET-Input Instrumentation Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA111BP | Instrumentation Amplifiers | 2MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Instrumentation, Pdip8, 111; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | |||||||
| CMRR | 106 dB | |||||||
| Supply Voltage (VS) | 12 to 36 volts | 6 to 18 volts | 12 to 36 volts | 12 volts | 6 to 18 volts | |||
| IBIAS | 2.00E-5 µA | 2.00E-6 µA | 2.00E-6 µA |