x1 PCI Express 4-Port 4-Lane Packet Switch 196-BGA MICROSTAR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1282125-XIO3130IZHC
Packaging: Tray
Package: 196-BGA
Applications: PC's, PDA's
Mounting: SMD
Operating Supply Voltage: 1.5V, 3.3V
Interface: PCI
Family Name: XIO3130
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-BGA MICROSTAR (15x15)
Alternative Parts (Cross-Reference): XIO3130ZHC;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 196BGA
PCI Interface IC x1 PCI Exp 4-Port 4-Lane Packet Sw
IC INTERFACE SPECIALIZED 196BGA
PC's, PDA's Interface 196-BGA MICROSTAR (15x15)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO3130IZHC | 1282125-XIO3130IZHC | XIO3130IZHC | XIO3130IZHC | XIO3130IZHC | XIO3130IZHC |
| Product Name | XIO3130 x1 PCI Express 4-Port 4-Lane Packet Switch | Interface - Interface - Specialized - XIO3130IZHC | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | Specialized | Specialized |
| Technology | PCI Express | PCI | PCI; PCI | |||
| Device Type | XIO3130 x1 PCI Express 4-Port 4-Lane Packet Switch | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |