The XIO2213BIZAY is a PCI Express to 1394b OHCI host controller with a 3-port PHY, housed in a 167-terminal lead-free NFBGA package with operating temperatures from -40°C to 85°C.
x1 PCIe to 1394b OHCI Host Controller 167-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 800110-XIO2213BIZAY
Packaging: Tube
Package: 167-LFBGA
Mounting: SMD
Operating Supply Voltage: 1.5V, 1.95V, 3.3V
Family Name: XIO2213B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 167-NFBGA (12x12)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 167NFBGA
IC INTFACE SPECIALIZED 167NFBGA
IC INTFACE SPECIALIZED 167NFBGA
PCI Interface IC PCIe to 1394b OHCI Host Cntlr
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2213BIZAY | 800110-XIO2213BIZAY | XIO2213BIZAY | XIO2213BIZAY | XIO2213BIZAY | XIO2213BIZAY | XIO2213BIZAY |
| Product Name | XIO2213B x1 PCIe to 1394b OHCI Host Controller | Interface - Interface - Specialized - XIO2213BIZAY | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | PCI Interface IC |
| Technology | IEEE 1394 | ||||||
| Device Type | XIO2213B x1 PCIe to 1394b OHCI Host Controller | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |