Texas Instruments XIO2001 x1 PCI Express to PCI Bus Translation Bridge XIO2001ZAJ

Description
x1 PCI Express to PCI Bus Translation Bridge 144-NFBGA 0 to 70
Request a Quote Datasheet
Description
x1 PCI Express to PCI Bus Translation Bridge 144-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XIO2001 x1 PCI Express to PCI Bus Translation Bridge - XIO2001ZAJ - Texas Instruments
Dallas, TX, United States
XIO2001 x1 PCI Express to PCI Bus Translation Bridge
XIO2001ZAJ
XIO2001 x1 PCI Express to PCI Bus Translation Bridge XIO2001ZAJ
x1 PCI Express to PCI Bus Translation Bridge 144-NFBGA 0 to 70

x1 PCI Express to PCI Bus Translation Bridge 144-NFBGA 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - XIO2001ZAJ - 1282121-XIO2001ZAJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XIO2001ZAJ
1282121-XIO2001ZAJ
Interface - Interface - Specialized - XIO2001ZAJ 1282121-XIO2001ZAJ
Manufacturer: Texas Instruments Win Source Part Number: 1282121-XIO2001ZAJ Packaging: Tray Package: 144-TFBGA Applications: PCI Express to PCI Translation Bridge Mounting: SMD Operating Supply Voltage: 1.35 V ~ 1.65 V, 3 V ~ 3.6 V Interface: PCI Express Family Name: XIO2001 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-NFBGA (7x7) Alternative Parts (Cross-Reference): PI7C9X110BNB; PI7C9X110BNBE; XIO2001IZAJ; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1282121-XIO2001ZAJ
Packaging: Tray
Package: 144-TFBGA
Applications: PCI Express to PCI Translation Bridge
Mounting: SMD
Operating Supply Voltage: 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Interface: PCI Express
Family Name: XIO2001
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-NFBGA (7x7)
Alternative Parts (Cross-Reference): PI7C9X110BNB; PI7C9X110BNBE; XIO2001IZAJ;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
XIO2001ZAJ
Integrated Circuits (ICs) - Interface - Specialized XIO2001ZAJ
IC INTFACE SPECIALIZED 144NFBGA

IC INTFACE SPECIALIZED 144NFBGA

Supplier's Site
Specialized - XIO2001ZAJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XIO2001ZAJ
Specialized XIO2001ZAJ
PCI Express to PCI Translation Bridge Interface 144-NFBGA (7x7)

PCI Express to PCI Translation Bridge Interface 144-NFBGA (7x7)

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
XIO2001ZAJ
PCI Interface IC XIO2001ZAJ
PCI Interface IC PCI Exp to PCI Bus Translation Bridge

PCI Interface IC PCI Exp to PCI Bus Translation Bridge

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XIO2001ZAJ 1282121-XIO2001ZAJ XIO2001ZAJ XIO2001ZAJ XIO2001ZAJ
Product Name XIO2001 x1 PCI Express to PCI Bus Translation Bridge Interface - Interface - Specialized - XIO2001ZAJ Integrated Circuits (ICs) - Interface - Specialized Specialized PCI Interface IC
Technology PCI Express PCI; PCI Express; PCI Express
Device Type XIO2001 x1 PCI Express to PCI Bus Translation Bridge Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details