Texas Instruments Interface - Interface - Serializers, Deserializers - CLC020BCQ CLC020BCQ

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161772-CLC020BCQ Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX9275GTN/V+T; SN55LVDS31-SP; LMH0030VS/NOPB; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161772-CLC020BCQ Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX9275GTN/V+T; SN55LVDS31-SP; LMH0030VS/NOPB; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - CLC020BCQ - 1161772-CLC020BCQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - CLC020BCQ
1161772-CLC020BCQ
Interface - Interface - Serializers, Deserializers - CLC020BCQ 1161772-CLC020BCQ
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1161772-CLC020BCQ Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MAX9275GTN/V+T; SN55LVDS31-SP; LMH0030VS/NOPB; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161772-CLC020BCQ
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MAX9275GTN/V+T; SN55LVDS31-SP; LMH0030VS/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
755-CLC020BCQ
Interface Transceiver IC 755-CLC020BCQ
SPECIALTY CONSUMER CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC020BCQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC020BCQ can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PQCC28, PLASTIC, LCC-28 Product overview: CLC020BCQ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-CLC020BCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - CLC020BCQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
CLC020BCQ
Serializers, Deserializers CLC020BCQ
400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)

400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)

Buy Now Datasheet
Serializers, Deserializers - CLC020BCQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
CLC020BCQ
Serializers, Deserializers CLC020BCQ
400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)

400Mbps Serializer 10 Input 1 Output 28-PLCC (11.51x11.51)

Buy Now
Interface - Serializers, Deserializers - CLC020BCQ - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
CLC020BCQ
Interface - Serializers, Deserializers CLC020BCQ
IC SERIALIZER VIDEO DGTL 28-PLCC

IC SERIALIZER VIDEO DGTL 28-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - CLC020BCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
CLC020BCQ
Integrated Circuits (ICs) - Interface - Serializers, Deserializers CLC020BCQ
SMPTE 259M DIGITAL VIDEO SERIALI

SMPTE 259M DIGITAL VIDEO SERIALI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1161772-CLC020BCQ 755-CLC020BCQ CLC020BCQ CLC020BCQ CLC020BCQ
Product Name Interface - Interface - Serializers, Deserializers - CLC020BCQ Interface Transceiver IC Serializers, Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Data Rate 400000 kbps 400000 kbps 400000 kbps
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PBL38650/2QNT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
Modems - ICs and Modules - SI2418-A-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers