x1 PCI Express to PCI Bus Translation Bridge 169-BGA MICROSTAR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 214559-XIO2001IZGU
Packaging: Tray
Applications: PCI Express to PCI Translation Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 169-BGA MicroStar (12x12)
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
PCI Express to PCI Translation Bridge Interface 169-BGA MicroStar (12x12)
IC INTERFACE SPECIALIZED 169BGA
IC INTERFACE SPECIALIZED 169BGA
PCI Interface IC x1 PCI Exp to PCI Bus Trans Bridge
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2001IZGU | 214559-XIO2001IZGU | XIO2001IZGU | XIO2001IZGU | XIO2001IZGU | XIO2001IZGU |
| Product Name | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2001IZGU | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC |
| Technology | PCI Express | PCI; PCI Express; PCI Express | PCI Express; PCI Express | |||
| Device Type | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |