x1 PCI Express to PCI Bus Translation Bridge 144-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1282120-XIO2001IZAJ
Packaging: Tray
Mounting Style: SMD
Applications: PCI Express to PCI Translation Bridge
Interface: PCI Express
Categories: Integrated Circuits
Supplier Device Package: 144-NFBGA (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: XIO2001
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.35V ~ 1.65V, 3V ~ 3.6V
PCI Express to PCI Translation Bridge Interface 144-NFBGA (7x7)
PCI Interface IC x1 PCI Exp to PCI Bus Trans Bridge
IC INTFACE SPECIALIZED 144NFBGA
IC INTFACE SPECIALIZED 144NFBGA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XIO2001IZAJ | 1282120-XIO2001IZAJ | XIO2001IZAJ | XIO2001IZAJ | XIO2001IZAJ | XIO2001IZAJ |
| Product Name | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Interface - Interface - Specialized - XIO2001IZAJ | Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | PCI Express | PCI; PCI Express; PCI Express | PCI Express; PCI Express | |||
| Device Type | XIO2001 x1 PCI Express to PCI Bus Translation Bridge | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |