The VSP1021PFB is a 10-bit, 25 MSPS analog front-end (AFE) designed specifically for interfacing with charge-coupled device (CCD) sensors in digital cameras and camcorders. It operates on a single power supply ranging from 2.7 V to 3.3 V, consuming 95 mW during normal operation and only 1 mW in power-down mode. The device features a programmable-gain amplifier (PGA) with a gain range of 0 dB to 36 dB for CCD mode and 0 dB to 12 dB for video mode, allowing for flexibility in signal processing. The VSP1021PFB includes an integrated 10-bit, 25 MSPS pipeline ADC for CCD applications and a 28 MSPS ADC for video applications. It also incorporates input clamp circuitry, a correlated double sampler (CDS), and two internal digital-to-analog converters (DACs) for optical black-level and offset calibration. The device supports both parallel and serial interfaces for easy integration with microprocessors and external systems. This AFE is packaged in a 48-terminal TQFP and is specified for operation within a temperature range of -20°C to 75°C, making it suitable for a variety of environmental conditions. Its low power consumption and high integration level make the VSP1021PFB a viable option for engineers looking for efficient solutions in digital imaging applications.
10-bit, 25 MSPS 1-Channel AFE for CCD Sensors 48-TQFP
1 Channel AFE 10 Bit 95 mW 48-TQFP (7x7)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | VSP1021PFB | VSP1021PFB |
| Product Name | VSP1021 10-bit, 25 MSPS 1-Channel AFE for CCD Sensors | Analog Front End (AFE) |
| Device Type | Front End | Front End |