The LM193QML-SP is a low power, low offset voltage dual comparator designed for precision applications. It operates over a wide supply voltage range from 2.0V to 36V, or ±1.0V to ±18V, making it versatile for various circuit configurations. The device features a very low supply current drain of 0.4 mA, independent of the supply voltage, and has a low input bias current of 25 nA typical, with an input offset current of ±5 nA typical. The input common-mode voltage range includes ground, allowing for sensing near ground levels, which is advantageous in many applications. The LM193QML-SP is suitable for use in environments requiring radiation tolerance, with a total ionizing dose guarantee of 100 krad(Si) and being ELDRS free. It is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems, making it a good choice for interfacing with various digital circuits. The device is available in a TO-99 package and operates within a temperature range of -55°C to +125°C, suitable for military and aerospace applications.
Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Dual marked (LM193AHRLQVQ)
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL TO-99-8
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 5962R9452603VGA | 5962R9452603VGA | 5962R9452603VGA |
| Product Name | LM193QML-SP Low Power Low Offset Voltage Dual Comparator | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | ||
| VOS | 5 millivolts | 2 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Logic Output | Open Collector, Open Drain |