FET-Input, Low Power Instrumentation Amplifier 8-PDIP -40 to 85
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.6MHz Band Width, PDIP8
Instrumentation Amplifier, 1 Func, 1000uV Offset-Max, 0.6MHz Band Width, PDIP8
Instrumentation Amplifier 1 Circuit 8-PDIP
Inst Amp 600kHz BW, 96dB CMRR, 18V Max, 50pA Ib, 500uV Vos, PDIP Product overview: INA121P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121P can be used for catalog matching and distributor lookup.
AMPLIFIER, INSTRU., SINGLE 8PDIP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.07V/µs; Bandwidth:600kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8DIP
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA121P | 6605210 | 6605210P | INA121P | INA121P-ND | 687-INA121P | 28AH2597 | INA121P | INA121P | INA121P |
| Product Name | INA121 FET-Input, Low Power Instrumentation Amplifier | Instrumentation Amplifiers | Instrumentation Amplifiers | Instrumentation, Op Amps, Buffer Amps | 600kHz 18V Operational Amplifier IC | Amplifier, Instru., Single 8Pdip; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
| CMRR | 96 dB | |||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||||||
| IBIAS | 5.00E-5 µA | 4.00E-6 µA |