Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Precision Instrumentation Amplifier, 200kHz BW, 250uV Vos, 175uA, VSSOP Product overview: INA126E/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126E/250G4 can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 776767-INA126E/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Family Name: INA126
Categories: Integrated Circuits (ICs)
Operating Supply Current: 175μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.4 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): AD8421TRMZ-EP; AD8421BRMZ; AD8421BRMZ-RL; AD8421ARMZ;
Introduction Date: November 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier 1 Circuit 8-VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
IC INST AMP 1 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA126E/250G4 | 687-INA126E/250G4 | INA126E/250G4-ND | 776767-INA126E/250G4 | INA126E/250G4 | INA126E/250G4 | INA126E/250G4 |
| Product Name | INA126 Micropower Instrumentation Amplifier Single and Dual Versions | 200kHz 175uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/250G4 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | ||||||
| CMRR | 83 dB | ||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | ||||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |