The TLE2071AM is a single-channel, JFET-input operational amplifier with a 20-pin LCCC package, designed for high-speed, low-noise applications. It operates over a temperature range of -55°C to 125°C, features a gain bandwidth of 10 MHz, and supports rail-to-rail differential input operation. The device exhibits a typical noise floor of 17 nV/√Hz at 1 kHz and a low input bias current of ±15 pA. The package measures 8.89 mm × 8.89 mm. Offset voltage is trimmed on-chip to a maximum of 2 mV at 25°C. It is qualified for use in high-reliability environments and is constructed with on-chip Zener trimming.
JFET-Input High Speed Low Noise Single Operational Amplifier 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9460204Q2A |
| Product Name | TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier |
| Supply Voltage (VS) | 4.5 to 38 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 2200 microamps |
| CMRR | 70 dB |
| GBW | 9.4 MHz |