Precision Fixed-Gain Differential Amplifier 8-SOIC
SP Diff Amp Single 18V 8-Pin SOIC
SP Diff Amp Single 18V 8-Pin SOIC
SP Diff Amp Single 18V 8-Pin SOIC
INA106 Precision Fixed-Gain Differential Amplifier
Differential Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082498-INA106U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Differential
Slew Rate: 3 V/μs
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.5mA
Channel Output Current: 20mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diff Amp 5MHz, 18V, 1.5mA, 8-Pin SOIC Product overview: INA106U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 18V, 1.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 18V, 1.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA106U can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC, AMP DIFF FIXED GAIN, SOIC8, 106; No. of Amplifiers:1Amplifie
Differential Amplifiers Precision Fixed-Gain
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA106U | 6605207 | 6605207P | INA106U | 296-45001-5-ND | 082498-INA106U | 687-INA106U | INA106U | INA106U | INA106U | 28AH2588 | INA106U |
| Product Name | INA106 Precision Fixed-Gain Differential Amplifier | Differential Amplifiers | Differential Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA106U | 5MHz 18V 1.5mA SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Diff Fixed Gain, Soic8, 106; No. Of Amplifiers Texas Instruments | Differential Amplifiers | |
| Device Type | Differential Amplifiers | Differential Amplifiers | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | PDIP,SOIC | SOIC; Soic | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Rail/Tube | 0degC ~ 70degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | RoHS | |||||||||
| Life Cycle Stage | Obsolete | Active | Removed | Active |