FET-Input, Low Power Instrumentation Amplifier 8-PDIP
Instrumentation Amplifier, 1 Func, 500uV Offset-Max, 0.6MHz Band Width, PDIP8
Instrumentation Amplifier 1 Circuit 8-PDIP
INA121PA, Instrumentation Amplifiers
INA121PA, Instrumentation Amplifiers
INA121PA, Instrumentation Amplifiers
Manufacturer: Texas Instruments
Win Source Part Number: 083391-INA121PA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 600kHz
Amplifier Type: Instrumentation
Slew Rate: 0.7 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 14mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Signal Processing, Sensing & Instrumentation, Test & Measurement, Portable Devices
Inst Amp 600kHz BW, 90dB CMRR, 18V Max, 1Ch, PDIP Product overview: INA121PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA121PA can be used for catalog matching and distributor lookup.
IC, INST AMP, FET, 600KHZ, DIP8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:1mV; Slew Rate:0.07V/µs; Bandwidth:600kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 8DIP
4pA 300uV 600kHz Single PDIP-8 Instrumentation OpAmps ROHS
IC INST AMP 1 CIRCUIT 8DIP
Instrumentation Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA121PA | INA121PA | INA121PA-ND | 1977145P | 1977144 | 083391-INA121PA | 687-INA121PA | 28AH2598 | INA121PA | INA121PA | INA121PA | INA121PA |
| Product Name | INA121 FET-Input, Low Power Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation Amplifiers | Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA121PA | 600kHz 18V Operational Amplifier IC | Ic, Inst Amp, Fet, 600Khz, Dip8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Instrumentation OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||||
| CMRR | 96 dB | |||||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | -15 to 15 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||||||
| IBIAS | 5.00E-5 µA | 4.00E-6 µA | 4.00E-6 µA | 4.00E-6 µA |