The TMP422-EP is an enhanced remote and local temperature sensor with ±1°C accuracy for remote diode measurements and ±2.5°C accuracy for the local sensor, housed in an SOT23-8 package. It supports a specified temperature range of -55°C to +125°C, features a two-wire SMBus interface, and includes series resistance cancellation and n-factor correction. The device operates from a 2.7 V to 5.5 V supply and consumes 32 μA to 525 μA depending on conversion rate. It meets military-grade reliability requirements with controlled baseline, one assembly and fabrication site, extended product life cycle, and traceability.
Enhanced Product ?1?C Remote and Local Temperature Sensor 8-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | V62/11618-01XE |
| Product Name | TMP422-EP Enhanced Product ?1?C Remote and Local Temperature Sensor |
| Sensor Type | Temperature |