2.5 to 38 V Digital Switch Hall Effect Sensor 3-TO-92 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 142718-DRV5023AJQLPG
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 12mT Trip, 1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 2.5 V to 38 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
MAGNETIC SWITCH UNIPOLAR TO92-3
MAGNETIC SWITCH UNIPOLAR TO92-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5023AJQLPGM | 142718-DRV5023AJQLPGM | DRV5023AJQLPGM | DRV5023AJQLPGM |
| Product Name | DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023AJQLPGM | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |