Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-XPA/NOPB

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5-XPA/NOPB
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-XPA/NOPB
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-XPA/NOPB - 018862-LM26CIM5-XPA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-XPA/NOPB
018862-LM26CIM5-XPA/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-XPA/NOPB 018862-LM26CIM5-XPA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018862-LM26CIM5-XPA/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 105°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 16μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 018862-LM26CIM5-XPA/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 105°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 16μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - LM26CIM5-XPA/NOPB - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
LM26CIM5-XPA/NOPB
Thermostats - Solid State LM26CIM5-XPA/NOPB
THERMOSTAT 105DEG ACT LO SOT23-5

THERMOSTAT 105DEG ACT LO SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26CIM5-XPA/NOPB 018862-LM26CIM5-XPA/NOPB LM26CIM5-XPA/NOPB
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-XPA/NOPB Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0 - 091518-LM73CIMK-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); TSOT-23-6
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM35 Precision Centigrade Temperature Sensor - LM35DM - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
4 suppliers