Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM61CIM3 is a precision integrated-circuit temperature sensor with a linear 10 mV/°C output slope and a 600 mV DC offset, designed to operate from a 2.7-V to 10-V power supply. It measures temperatures from -30°C to 100°C with a maximum accuracy of ±4°C over the full range and ±3°C from -25°C to 85°C. The device is packaged in a 3-pin SOT-23 with a body size of 1.30 mm × 2.92 mm, draws a maximum current of 125 µA at 25°C, and has a maximum output impedance of 800 Ω. It includes UL recognition and maintains a nonlinearity of ±0.8°C maximum.

Datasheet Summary
Powered by GS/AI

The LM61CIM3 is a precision integrated-circuit temperature sensor with a linear 10 mV/°C output slope and a 600 mV DC offset, designed to operate from a 2.7-V to 10-V power supply. It measures temperatures from -30°C to 100°C with a maximum accuracy of ±4°C over the full range and ±3°C from -25°C to 85°C. The device is packaged in a 3-pin SOT-23 with a body size of 1.30 mm × 2.92 mm, draws a maximum current of 125 µA at 25°C, and has a maximum output impedance of 800 Ω. It includes UL recognition and maintains a nonlinearity of ±0.8°C maximum.

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3 - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61CIM3
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61CIM3
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -30 to 100

Buy Now Datasheet
Analog and Digital Output - 296-LM61CIM3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM61CIM3DKR-ND
Analog and Digital Output 296-LM61CIM3DKR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-LM61CIM3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM61CIM3CT-ND
Analog and Digital Output 296-LM61CIM3CT-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-LM61CIM3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM61CIM3TR-ND
Analog and Digital Output 296-LM61CIM3TR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Newest Parts - LM61CIM3 - 1200560-LM61CIM3 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LM61CIM3
1200560-LM61CIM3
Newest Parts - LM61CIM3 1200560-LM61CIM3
Manufacturer: Texas Instruments Win Source Part Number: 1200560-LM61CIM3 Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C (-30°C ~ 100°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C ~ 100°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Supplier Device Package: SOT-23-3 Temperature Range - Operating: -30°C ~ 100°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1200560-LM61CIM3
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C (-30°C ~ 100°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C ~ 100°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -30°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61CIM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61CIM3
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61CIM3
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61CIM3 296-LM61CIM3DKR-ND 1200560-LM61CIM3 LM61CIM3
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Newest Parts - LM61CIM3 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35CH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers