The SN74ACT04-EP is an enhanced product hex inverter from Texas Instruments, featuring six independent inverters that perform the Boolean function Y = A. It operates within a supply voltage range of 4.5 V to 5.5 V and is compatible with TTL voltage levels. The device has a maximum propagation delay time (tpd) of 8.5 ns at 5 V, making it suitable for high-speed applications. This component is qualified according to JEDEC and industry standards, ensuring reliable operation over an extended temperature range of -40°C to 85°C. The inputs can accept voltages up to 5.5 V, and the device supports a continuous output current of ±50 mA. The SN74ACT04-EP is packaged in a 14-pin SOIC format and is available in tape and reel for efficient handling.
Enhanced Product Hex Inverters 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | V62/04758-01XE |
| Product Name | SN74ACT04-EP Enhanced Product Hex Inverters |
| Technology | ACT |
| Device Type | SN74ACT04-EP Enhanced Product Hex Inverters |
| Features | RoHS |