Enhanced Product Quadruple 2-Input Positive-Or Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/04616-01XE |
| Product Name | SN74AC32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates |
| Gate Type | OR |
| Supply Voltage | 3.3,5 |
| Logic Family | AC |
| Propagation Delay | 12 ns |