Texas Instruments SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate 1A1G04QDBVRG4Q1

Description
Automotive Catalog Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate
1A1G04QDBVRG4Q1
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate 1A1G04QDBVRG4Q1
Automotive Catalog Single Inverter Gate 5-SOT-23 -40 to 125

Automotive Catalog Single Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1A1G04QDBVRG4Q1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1A1G04QDBVRG4Q1CT-ND
Gates and Inverters 296-1A1G04QDBVRG4Q1CT-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1A1G04QDBVRG4Q1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1A1G04QDBVRG4Q1DKR-ND
Gates and Inverters 296-1A1G04QDBVRG4Q1DKR-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-1A1G04QDBVRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1A1G04QDBVRG4Q1TR-ND
Gates and Inverters 296-1A1G04QDBVRG4Q1TR-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-1A1G04QDBVRG4Q1
5.5V SOT-23 Logic IC 705-1A1G04QDBVRG4Q1
CMOS Inverter Gate, SOT-23-5, 5.5V, 7.5ns PD Product overview: 1A1G04QDBVRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1A1G04QDBVRG4Q1 can be used for catalog matching and distributor lookup.

CMOS Inverter Gate, SOT-23-5, 5.5V, 7.5ns PD Product overview: 1A1G04QDBVRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1A1G04QDBVRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 1A1G04QDBVRG4Q1 - 197345-1A1G04QDBVRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 1A1G04QDBVRG4Q1
197345-1A1G04QDBVRG4Q1
Logic - Logic - Gates and Inverters - 1A1G04QDBVRG4Q1 197345-1A1G04QDBVRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 197345-1A1G04QDBVRG4 Q1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 197345-1A1G04QDBVRG4Q1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 1A1G04QDBVRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
1A1G04QDBVRG4Q1
Gates and Inverters 1A1G04QDBVRG4Q1
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1A1G04QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
1A1G04QDBVRG4Q1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1A1G04QDBVRG4Q1
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - 1A1G04QDBVRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
1A1G04QDBVRG4Q1
Logic - Gates and Inverters 1A1G04QDBVRG4Q1
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1A1G04QDBVRG4Q1 296-1A1G04QDBVRG4Q1CT-ND 705-1A1G04QDBVRG4Q1 197345-1A1G04QDBVRG4Q1 1A1G04QDBVRG4Q1 1A1G04QDBVRG4Q1 1A1G04QDBVRG4Q1
Product Name SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - 1A1G04QDBVRG4Q1 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT NOT; Buffer, Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 3.3,5 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 10.6 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers