The SN74AHCT00-EP is an enhanced product featuring quadruple 2-input positive-NAND gates, designed for reliable operation in a wide temperature range of -55°C to 125°C. It is TTL-compatible, making it suitable for various digital logic applications. The device operates with a supply voltage range of 4.5V to 5.5V and has a maximum output current of ±25 mA. It exhibits low propagation delays, with typical values of 6.9 ns for both tPLH and tPHL at 5V. The part is available in both SOIC and TSSOP packages, facilitating integration into different circuit designs. Enhanced ESD protection is provided, exceeding 2000V for the human-body model, ensuring durability in various environments. This product is ideal for applications requiring robust performance and reliability.
Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/03653-01YE |
| Product Name | SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | AHCT |
| Propagation Delay | 9 ns |