Texas Instruments SN54ALS08 Quadruple 2-Input Positive-AND Gates 5962-8684201DA

Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-8684201DA is a quadruple 2-input positive-AND gate in a 14-pin ceramic flatpack (CFP) package, characterized for operation over the military temperature range of −55°C to 125°C. It operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output voltage of VCC − 2 V, and a low-level output voltage of 0.35 V at 8 mA load. Propagation delay is 4 ns for low-to-high and 3 ns for high-to-low with a 50 pF load. The device meets military process and temperature requirements as specified for the SN54ALS08 series.

Datasheet Summary
Powered by GS/AI

The 5962-8684201DA is a quadruple 2-input positive-AND gate in a 14-pin ceramic flatpack (CFP) package, characterized for operation over the military temperature range of −55°C to 125°C. It operates with a supply voltage of 4.5 V to 5.5 V, has a high-level output voltage of VCC − 2 V, and a low-level output voltage of 0.35 V at 8 mA load. Propagation delay is 4 ns for low-to-high and 3 ns for high-to-low with a 50 pF load. The device meets military process and temperature requirements as specified for the SN54ALS08 series.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Dallas, TX, United States
SN54ALS08 Quadruple 2-Input Positive-AND Gates
5962-8684201DA
SN54ALS08 Quadruple 2-Input Positive-AND Gates 5962-8684201DA
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-8684201DA
Product Name SN54ALS08 Quadruple 2-Input Positive-AND Gates
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details