Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1129207-54F00FMQB
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
F/FAST SERIES, QUAD 2-INPUT NAND GATE, CDFP14, CERAMIC, FP-14 Product overview: 54F00FMQB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F00FMQB can be used for catalog matching and distributor lookup.
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, CDFP14
IC GATE NAND 4CH 2-INP 14CFP
NAND Gate IC 4 Channel 14-CFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1129207-54F00FMQB | 705-54F00FMQB | 54F00FMQB | 54F00FMQB | 54F00FMQB |
| Product Name | Logic - Logic - Gates and Inverters - 54F00FMQB | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT | NAND; NAND GATE | AND; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | |||
| Propagation Delay | 7 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |