The TLC2274A is a quadruple operational amplifier featuring rail-to-rail output swing, 2.2 MHz typical gain bandwidth, and 3.6 V/µs typical slew rate. It operates over a temperature range of -55°C to 125°C with a maximum input offset voltage of 950 µV at 25°C and low input bias current of 1 pA typical. The device supports single- and split-supply operation, includes the negative rail in its common-mode input voltage range, and has a noise voltage of 9 nV/√Hz typical at 1 kHz. It is available in a 14-pin SOIC package. This is an enhanced product variant qualified to JEDEC standards for extended temperature performance and reliability, and it offers improved noise, input offset voltage, and power dissipation compared to the TLC274 and TS274.
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/03618-02YE |
| Product Name | TLC2274A-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts |
| VOS | 0.9500 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 70 dB |