The TLE2062BM is a dual FET-input operational amplifier with a bandwidth of 1.1 MHz, a supply current of 120 μA per channel (typical), and high output drive capability specified into 100 Ω loads. It is packaged in a ceramic DIP (JG) with dimensions of 9.6 mm × 6.67 mm and operates over a temperature range of -55°C to 125°C. The device features an input offset voltage maximum of 3 mV at 25°C and uses on-chip Zener trimming for offset voltage precision.
JFET-Input Low Power High Drive Dual Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9080803QPA |
| Product Name | TLE2062BM JFET-Input Low Power High Drive Dual Operational Amplifier |