The LT1014 Quad Precision Operational Amplifier, part number 5962-8967702CA, is designed for precision applications with a wide input voltage range that extends to ground. It features a maximum input offset voltage of 300 µV at 25°C and a low offset voltage temperature coefficient of 2.5 µV/°C. The amplifier provides high gain, with a minimum of 1.2 V/µV at a load of 2 k,Ѷ, and operates with a low supply current of 2.2 mA maximum at 25°C. This operational amplifier can be powered by both dual ±15-V and single 5-V supplies, and it allows output voltage swings to within a few millivolts of ground while sinking current. The LT1014 is characterized for operation over a temperature range of -55°C to 125°C, making it suitable for a variety of environments, including military applications. The device is available in a 14-pin ceramic dual in-line package (CDIP) and is compliant with RoHS standards.
Quad Precision Operational Amplifier 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-8967702CA |
| Product Name | LT1014 Quad Precision Operational Amplifier |
| Supply Voltage (VS) | 5 to 44 volts |
| VOS | 0.3000 millivolts |
| Quiescent Current (IQ) | 550 microamps |
| CMRR | 97 dB |
| GBW | 1 MHz |