The TLC3702M is a dual micropower voltage comparator with push-pull CMOS outputs, designed for single-supply operation from 4 V to 16 V and standardized for the military temperature range of −55°C to 125°C. It is packaged in an 8-pin ceramic dual in-line package (CDIP), with a typical power consumption of 100 μW at 5 V and a response time of 2.7 μs with 5 mV overdrive. The output stage drives capacitive loads up to ±8 mA without an external pullup resistor. The comparator has an input offset voltage of up to 5 mV and operates with input common-mode voltages down to 0 V and up to VDD − 1.5 V. Supply voltage rejection is 85 dB, and common-mode rejection is 84 dB at 25°C.
Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 8-CDIP -55 to 125
Comparator, 2 Func, 5000uV Offset-Max, 2700ns Response Time, CMOS, CDIP8
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 5962-9153202QPA | 5962-9153202QPA | 5962-9153202QPA |
| Product Name | TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output | Comparators | |
| Supply Voltage (VS) | 4 to 16 volts | ||
| VOS | 5 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Push-Pull |