The THS1408-EP is a 14-bit, 8-MSPS analog-to-digital converter with differential inputs, an internal reference, and a programmable gain amplifier, designed for use in high-speed DSP systems such as the TI TMS320C6000 series. It operates from a single 3.3-V supply and includes a power-down mode. The device is housed in a 48-pin HTQFP (PHP) package with dimensions of 135.9 mm by 76.2 mm and is rated for operation from -55°C to 125°C. It features a monolithic CMOS design and meets JEDEC qualification standards for extended temperature reliability. The part supports a μP-compatible parallel interface and includes an out-of-range output signal.
Enhanced Product 14-Bit, 8 Msps Adc Single Ch., Diff. Input, Dsp/Up If, Pgmable Gain Amp 48-HTQFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/03608-03XE |
| Product Name | THS1408-EP Enhanced Product 14-Bit, 8 Msps Adc Single Ch., Diff. Input, Dsp/Up If, Pgmable Gain Amp |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | HiRel Enhanced Product |
| Resolution | 14 bits |
| INL | 4 LSB |