Infineon Technologies AG Universal Serial Bus (USB) - USB-C AC-DC and DC-DC Charging Solutions - EZ-PD™ PAG2 Power Adapter Generation 2 - EZ-PD™ PAG2S Secondary Side Controller - CYPAS213A1-32LQXQT CYPAS213A1-32LQXQT

Description
EZ-PD™ PAG2S CYPAS213A1-32LQXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay, DCM and CCM primary converters, logical and non-logical level MOSFET, and volt-second integration scheme to avoid false SR turn-on. Summary of Features USB PD and SR Support DCM and CCM primary converter 20 kHz - 300 kHz switching frequency Volt-second Integration Short turn-on and off delay 28V EPR Tape and reel packing Benefits High programmability High system integration with lower BOM High-efficient Low standby power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter
Request a Quote Datasheet
Description
EZ-PD™ PAG2S CYPAS213A1-32LQXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay, DCM and CCM primary converters, logical and non-logical level MOSFET, and volt-second integration scheme to avoid false SR turn-on. Summary of Features USB PD and SR Support DCM and CCM primary converter 20 kHz - 300 kHz switching frequency Volt-second Integration Short turn-on and off delay 28V EPR Tape and reel packing Benefits High programmability High system integration with lower BOM High-efficient Low standby power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB-C AC-DC and DC-DC Charging Solutions - EZ-PD™ PAG2 Power Adapter Generation 2 - EZ-PD™ PAG2S Secondary Side Controller - CYPAS213A1-32LQXQT - CYPAS213A1-32LQXQT - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB-C AC-DC and DC-DC Charging Solutions - EZ-PD™ PAG2 Power Adapter Generation 2 - EZ-PD™ PAG2S Secondary Side Controller - CYPAS213A1-32LQXQT
CYPAS213A1-32LQXQT
Universal Serial Bus (USB) - USB-C AC-DC and DC-DC Charging Solutions - EZ-PD™ PAG2 Power Adapter Generation 2 - EZ-PD™ PAG2S Secondary Side Controller - CYPAS213A1-32LQXQT CYPAS213A1-32LQXQT
EZ-PD™ PAG2S CYPAS213A1-32LQXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay, DCM and CCM primary converters, logical and non-logical level MOSFET, and volt-second integration scheme to avoid false SR turn-on. Summary of Features USB PD and SR Support DCM and CCM primary converter 20 kHz - 300 kHz switching frequency Volt-second Integration Short turn-on and off delay 28V EPR Tape and reel packing Benefits High programmability High system integration with lower BOM High-efficient Low standby power Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter

EZ-PD™ PAG2S CYPAS213A1-32LQXQ works as PD + SR integrated controller by pairing with any 3rd party PWM controller. The device’s synchronous rectifier (SR) supports fast turn-on delay and turn-off delay, DCM and CCM primary converters, logical and non-logical level MOSFET, and volt-second integration scheme to avoid false SR turn-on.


Summary of Features

  • USB PD and SR
  • Support DCM and CCM primary converter
  • 20 kHz - 300 kHz switching frequency
  • Volt-second Integration
  • Short turn-on and off delay
  • 28V EPR
  • Tape and reel packing

Benefits

  • High programmability
  • High system integration with lower BOM
  • High-efficient
  • Low standby power

Potential Applications

  • USB-C adapter and charger
  • USB-C wall outlet
  • USB-C travel adapter
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number CYPAS213A1-32LQXQT
Product Name Universal Serial Bus (USB) - USB-C AC-DC and DC-DC Charging Solutions - EZ-PD™ PAG2 Power Adapter Generation 2 - EZ-PD™ PAG2S Secondary Side Controller - CYPAS213A1-32LQXQT
Technology USB
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3.3 V ~ 30 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2238505P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Interface Transceiver IC - 702-BCM56628B2IFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Controllers - CG7754AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details