Texas Instruments UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay UCC5680PW28

Description
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay - UCC5680PW28 - Texas Instruments
Dallas, TX, United States
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay
UCC5680PW28
UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay UCC5680PW28
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70

9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Interface Transceiver IC
683-UCC5680PW28
5V TSSOP Interface Transceiver IC 683-UCC5680PW28
9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70 Product overview: UCC5680PW28 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5680PW28 can be used for catalog matching and distributor lookup.

9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 28-TSSOP 0 to 70 Product overview: UCC5680PW28 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5680PW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - 296-11566-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-11566-5-ND
Signal Terminators 296-11566-5-ND
SCSI, LVD Terminator 9 Terminations 28-TSSOP

SCSI, LVD Terminator 9 Terminations 28-TSSOP

Buy Now Datasheet
Interface - Interface - Signal Terminators - UCC5680PW28 - 1276594-UCC5680PW28 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5680PW28
1276594-UCC5680PW28
Interface - Interface - Signal Terminators - UCC5680PW28 1276594-UCC5680PW28
Manufacturer: Texas Instruments Win Source Part Number: 1276594-UCC5680PW28 Packaging: Tube Type: SCSI, LVD Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.25 V Number of Terminations: 9 Part Status: Obsolete(EOL) Family Name: UCC5680 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): UCC5680PW24G4; UCC5680PW24TRG4; UCC5680PW24; Introduction Date: February 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276594-UCC5680PW28
Packaging: Tube
Type: SCSI, LVD
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.25 V
Number of Terminations: 9
Part Status: Obsolete(EOL)
Family Name: UCC5680
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): UCC5680PW24G4; UCC5680PW24TRG4; UCC5680PW24;
Introduction Date: February 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5680PW28
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5680PW28
IC LVD SCSI TERMINATOR 28TSSOP

IC LVD SCSI TERMINATOR 28TSSOP

Supplier's Site
Signal Terminators - UCC5680PW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5680PW28
Signal Terminators UCC5680PW28
SCSI, LVD Terminator 9 Terminations 28-TSSOP

SCSI, LVD Terminator 9 Terminations 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5680PW28 683-UCC5680PW28 296-11566-5-ND 1276594-UCC5680PW28 UCC5680PW28 UCC5680PW28
Product Name UCC5680 9 Line 2.7- 5V LVD Terminator for Ultra2 through Ultra320 SCSI w/ SPI-3 Mode Change Delay 5V TSSOP Interface Transceiver IC Signal Terminators Interface - Interface - Signal Terminators - UCC5680PW28 Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Terminators Sensor Interface Terminators
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Pins 28 #
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1345642-D24066QM96G4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
2 suppliers