Texas Instruments SN54ACT14 Hex Schmitt-trigger Inverters 5962-9218301M2A

Description
Hex Schmitt-trigger Inverters 20-LCCC -55 to 125
Request a Quote
Description
Hex Schmitt-trigger Inverters 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54ACT14 is a hex Schmitt-trigger inverter in a 20-pin LCCC package, measuring 8.89mm × 8.89mm, with an operating temperature range of -55 to 125°C and a supply voltage of 4.5V to 5.5V. It accepts TTL-voltage-compatible inputs up to 5.5V and has a maximum propagation delay of 11ns at 5V.

Datasheet Summary
Powered by GS/AI

The SN54ACT14 is a hex Schmitt-trigger inverter in a 20-pin LCCC package, measuring 8.89mm × 8.89mm, with an operating temperature range of -55 to 125°C and a supply voltage of 4.5V to 5.5V. It accepts TTL-voltage-compatible inputs up to 5.5V and has a maximum propagation delay of 11ns at 5V.

Suppliers

Company
Product
Description
Supplier Links
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Dallas, TX, United States
SN54ACT14 Hex Schmitt-trigger Inverters
5962-9218301M2A
SN54ACT14 Hex Schmitt-trigger Inverters 5962-9218301M2A
Hex Schmitt-trigger Inverters 20-LCCC -55 to 125

Hex Schmitt-trigger Inverters 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9218301M2A
Product Name SN54ACT14 Hex Schmitt-trigger Inverters
Technology ACT
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Specialized - 32R1610BR-8GT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers