Texas Instruments UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI UCC5630AMWPTRG4

Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI - UCC5630AMWPTRG4 - Texas Instruments
Dallas, TX, United States
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI
UCC5630AMWPTRG4
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI UCC5630AMWPTRG4
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70

9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70

Buy Now Datasheet
Signal Terminators - UCC5630AMWPTRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5630AMWPTRG4-ND
Signal Terminators UCC5630AMWPTRG4-ND
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Singapore, Singapore
105ohm SSOP Interface Transceiver IC
683-UCC5630AMWPTRG4
105ohm SSOP Interface Transceiver IC 683-UCC5630AMWPTRG4
9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5630AMWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5630AMWPTRG4 can be used for catalog matching and distributor lookup.

9-LINE 105ohm SCSI BUS TERMINATOR, PDSO36, GREEN, PLASTIC, SSOP-36 Product overview: UCC5630AMWPTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 105ohm, SSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5630AMWPTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Terminators - UCC5630AMWPTRG4 - 088597-UCC5630AMWPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5630AMWPTRG4
088597-UCC5630AMWPTRG4
Interface - Interface - Signal Terminators - UCC5630AMWPTRG4 088597-UCC5630AMWPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 088597-UCC5630AMWPTR G4 Packaging: Reel - TR Type: SCSI, LVD, SE Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.7 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088597-UCC5630AMWPTRG4
Packaging: Reel - TR
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Signal Terminators - UCC5630AMWPTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5630AMWPTRG4
Interface - Signal Terminators UCC5630AMWPTRG4
IC SCSI 9-LINE TERM 36-SSOP

IC SCSI 9-LINE TERM 36-SSOP

Supplier's Site Datasheet
Signal Terminators - UCC5630AMWPTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5630AMWPTRG4
Signal Terminators UCC5630AMWPTRG4
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5630AMWPTRG4
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5630AMWPTRG4
IC SCSI 9-LINE TERM 36-SSOP

IC SCSI 9-LINE TERM 36-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5630AMWPTRG4 UCC5630AMWPTRG4-ND 683-UCC5630AMWPTRG4 088597-UCC5630AMWPTRG4 UCC5630AMWPTRG4 UCC5630AMWPTRG4 UCC5630AMWPTRG4
Product Name UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI Signal Terminators 105ohm SSOP Interface Transceiver IC Interface - Interface - Signal Terminators - UCC5630AMWPTRG4 Interface - Signal Terminators Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Technology SCSI
Device Type Terminators Terminators Transceiver Sensor Interface Terminators Sensor Interface
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details