Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 74LVC1G3157DBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1132805-74LVC1G3157D BVRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Channel Capacitance (CS(off), CD(off)): 5.2pF Family Name: 74LVC1G3157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 5.7ns, 3.8ns Current - Leakage (IS(off)) (Maximum): 1μA Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1132805-74LVC1G3157D BVRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Channel Capacitance (CS(off), CD(off)): 5.2pF Family Name: 74LVC1G3157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 5.7ns, 3.8ns Current - Leakage (IS(off)) (Maximum): 1μA Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4
1132805-74LVC1G3157DBVRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 1132805-74LVC1G3157DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1132805-74LVC1G3157D BVRG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 1.65 V ~ 5.5 V Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -54dB @ 10MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Channel Capacitance (CS(off), CD(off)): 5.2pF Family Name: 74LVC1G3157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 On-State Resistance (Maximum): 15 Ohm Switch Time (Ton, Toff) (Maximum): 5.7ns, 3.8ns Current - Leakage (IS(off)) (Maximum): 1μA Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1132805-74LVC1G3157DBVRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Number of Circuits: 1
Operating Supply Voltage: 1.65 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Channel Capacitance (CS(off), CD(off)): 5.2pF
Family Name: 74LVC1G3157
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
On-State Resistance (Maximum): 15 Ohm
Switch Time (Ton, Toff) (Maximum): 5.7ns, 3.8ns
Current - Leakage (IS(off)) (Maximum): 1μA
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DBVRG4
Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DBVRG4
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC1G3157DBVRG4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC1G3157DBVRG4
IC SWITCH SPDT X 1 15OHM SOT23-6

IC SWITCH SPDT X 1 15OHM SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1132805-74LVC1G3157DBVRG4 74LVC1G3157DBVRG4 74LVC1G3157DBVRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.65 V ~ 5.5 V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1901008 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1167422-CD4067BNSRG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface - Specialized - IP4855CX25Z - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type 25-XFBGA, WLCSP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers