Texas Instruments UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI UCC5630AMWPTR

Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70
Request a Quote Datasheet
Description
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI - UCC5630AMWPTR - Texas Instruments
Dallas, TX, United States
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI
UCC5630AMWPTR
UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI UCC5630AMWPTR
9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70

9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI 36-SSOP 0 to 70

Buy Now Datasheet
Signal Terminators - UCC5630AMWPTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
UCC5630AMWPTR-ND
Signal Terminators UCC5630AMWPTR-ND
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 5V 105Ohm SSOP Interface Transceiver IC
683-UCC5630AMWPTR
3.3V 5V 105Ohm SSOP Interface Transceiver IC 683-UCC5630AMWPTR
SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP T/R Product overview: UCC5630AMWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5630AMWPTR can be used for catalog matching and distributor lookup.

SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP T/R Product overview: UCC5630AMWPTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, 105Ohm, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, 105Ohm, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5630AMWPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Terminators - UCC5630AMWPTR - 116258-UCC5630AMWPTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - UCC5630AMWPTR
116258-UCC5630AMWPTR
Interface - Interface - Signal Terminators - UCC5630AMWPTR 116258-UCC5630AMWPTR
Manufacturer: Texas Instruments Win Source Part Number: 116258-UCC5630AMWPTR Packaging: Reel - TR Type: SCSI, LVD, SE Mounting: SMD (SMT) Number of Terminations: 9 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP Supply Voltage - Operating: 2.7 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116258-UCC5630AMWPTR
Packaging: Reel - TR
Type: SCSI, LVD, SE
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Terminators - UCC5630AMWPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5630AMWPTR
Signal Terminators UCC5630AMWPTR
SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

SCSI, LVD, SE Terminator 9 Terminations 36-SSOP

Buy Now Datasheet
Interface - Signal Terminators - UCC5630AMWPTR - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
UCC5630AMWPTR
Interface - Signal Terminators UCC5630AMWPTR
IC SCSI 9-LINE TERM 36-SSOP

IC SCSI 9-LINE TERM 36-SSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5630AMWPTR
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5630AMWPTR
IC SCSI 9-LINE TERM 36-SSOP

IC SCSI 9-LINE TERM 36-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5630AMWPTR UCC5630AMWPTR-ND 683-UCC5630AMWPTR 116258-UCC5630AMWPTR UCC5630AMWPTR UCC5630AMWPTR UCC5630AMWPTR
Product Name UCC5630A 9 Line 2.7-5V Multimode Terminator for SCSI through Ultra320 SCSI Signal Terminators 3.3V 5V 105Ohm SSOP Interface Transceiver IC Interface - Interface - Signal Terminators - UCC5630AMWPTR Signal Terminators Interface - Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Technology SCSI
Device Type Terminators Terminators Transceiver Terminators Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details