Texas Instruments UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect UCC5606PWP

Description
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 24-TSSOP 0 to 70
Request a Quote
Description
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 24-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC5606PWP is a 9-line active terminator designed for SCSI applications, compliant with SCSI, SCSI-2, and SPI-2 standards. It operates within a voltage range of 2.7V to 5.25V and features an ultra-low channel capacitance of 1.8 pF during disconnect, which helps maintain signal integrity. The device supports both 110-,Ѷ and 2.5-k,Ѷ programmable termination, making it suitable for various bus lengths and applications. In disconnect mode, the UCC5606PWP consumes only 0.5 µA of supply current, making it ideal for battery-powered systems. It can source up to 400 mA for termination and sink the same amount for active negation drivers. The device includes thermal shutdown and current limit protection, ensuring reliable operation. It is available in a 24-pin TSSOP package, providing a compact solution for high-performance SCSI systems.

Datasheet Summary
Powered by GS/AI

The UCC5606PWP is a 9-line active terminator designed for SCSI applications, compliant with SCSI, SCSI-2, and SPI-2 standards. It operates within a voltage range of 2.7V to 5.25V and features an ultra-low channel capacitance of 1.8 pF during disconnect, which helps maintain signal integrity. The device supports both 110-,Ѷ and 2.5-k,Ѷ programmable termination, making it suitable for various bus lengths and applications. In disconnect mode, the UCC5606PWP consumes only 0.5 µA of supply current, making it ideal for battery-powered systems. It can source up to 400 mA for termination and sink the same amount for active negation drivers. The device includes thermal shutdown and current limit protection, ensuring reliable operation. It is available in a 24-pin TSSOP package, providing a compact solution for high-performance SCSI systems.

Suppliers

Company
Product
Description
Supplier Links
UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect - UCC5606PWP - Texas Instruments
Dallas, TX, United States
UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect
UCC5606PWP
UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect UCC5606PWP
Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 24-TSSOP 0 to 70

Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 24-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
683-UCC5606PWP
Interface Transceiver IC 683-UCC5606PWP
9 lines of active termination for a small computer systems interface Product overview: UCC5606PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5606PWP can be used for catalog matching and distributor lookup.

9 lines of active termination for a small computer systems interface Product overview: UCC5606PWP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5606PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Terminators - 296-6732-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
296-6732-5-ND
Signal Terminators 296-6732-5-ND
SCSI Terminator 9 Terminations 24-HTSSOP

SCSI Terminator 9 Terminations 24-HTSSOP

Buy Now Datasheet
Signal Terminators - UCC5606PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
UCC5606PWP
Signal Terminators UCC5606PWP
SCSI Terminator 9 Terminations 24-HTSSOP

SCSI Terminator 9 Terminations 24-HTSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
UCC5606PWP
Integrated Circuits (ICs) - Interface - Signal Terminators UCC5606PWP
IC SCSI 9-LINE TERM 24-TSSOP

IC SCSI 9-LINE TERM 24-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number UCC5606PWP 683-UCC5606PWP 296-6732-5-ND UCC5606PWP UCC5606PWP
Product Name UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect Interface Transceiver IC Signal Terminators Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators
Technology SCSI
Device Type Terminators Transceiver Terminators Terminators Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-BUS1066H1NSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit - 6PAIC3106IRGZRQ1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details