The SN55LBC174 is a quadruple differential line driver designed for high-speed multipoint transmission on long bus lines in noisy environments, meeting EIA RS-485 standards and supporting data rates up to 10 million transfers per second. It is available in a 16-pin CDIP (J) package, operates over a military temperature range of -55°C to 125°C, and features a common-mode output voltage range of -7 V to 12 V, positive and negative current limiting, and thermal shutdown protection. The device consumes a maximum of 1.5 mA when outputs are disabled and operates with a 4.75 V to 5.25 V supply voltage.
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9076504QEA |
| Product Name | SN55LBC174 Quadruple Low-Power Differential Line Driver |
| Device Type | Line / Bus Driver |
| Supply Voltage | 5V |
| # of Tx | 4 # |
| # of Rx | 0 # |