Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 109662-UCC5606DP
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 9
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
9 lines of active termination for a small computer systems interface Product overview: UCC5606DP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-UCC5606DP can be used for catalog matching and distributor lookup.
SCSI Terminator 9 Terminations 16-SOIC
SCSI Terminator 9 Terminations 16-SOIC
SCSI Terminator 9 Terminations 16-SOIC
SCSI TERMINATOR, 9-LINE, 110OHM
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC5606DP | 109662-UCC5606DP | 683-UCC5606DP | 296-6731-5-ND | UCC5606DP | UCC5606DP |
| Product Name | UCC5606 Lowest Capacitance 9-Line 3-5V SE Terminator for SCSI Through Ultra SCSI with Reverse Disconnect | Interface - Interface - Signal Terminators - UCC5606DP | Interface Transceiver IC | Signal Terminators | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators |
| Technology | SCSI | |||||
| Device Type | Terminators | Transceiver | Terminators | Terminators | Sensor Interface | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |