Win Source Part Number: 1260870-BQ79600PWRQ1
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: SPI, UART
Voltage - Supply: 5.5V ~ 24V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ79600PWRQ1CT,2
Base Product Number: BQ79600
AUTOMOTIVE SPI/UART COMMUNICATIO
Automotive Interface 16-TSSOP
AUTOMOTIVE SPI/UART COMMUNICATIO
AUTOMOTIVE SPI/UART COMMUNICATIO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260870-BQ79600PWRQ1 | BQ79600PWRQ1 | BQ79600PWRQ1 | BQ79600PWRQ1 | BQ79600PWRQ1 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |