Texas Instruments PMIC - PMIC - Gate Drivers - UCC27531DR UCC27531DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 848311-UCC27531DR Features: Gate Driver IC Package: Reel - TR Family Name: UCC27531 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43112-6, 296-43112-2, 296-43112-1, UCC27531DR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848311-UCC27531DR Features: Gate Driver IC Package: Reel - TR Family Name: UCC27531 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43112-6, 296-43112-2, 296-43112-1, UCC27531DR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC27531DR - 848311-UCC27531DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC27531DR
848311-UCC27531DR
PMIC - PMIC - Gate Drivers - UCC27531DR 848311-UCC27531DR
Manufacturer: Texas Instruments Win Source Part Number: 848311-UCC27531DR Features: Gate Driver IC Package: Reel - TR Family Name: UCC27531 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43112-6, 296-43112-2, 296-43112-1, UCC27531DR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 848311-UCC27531DR
Features: Gate Driver IC
Package: Reel - TR
Family Name: UCC27531
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43112-6, 296-43112-2, 296-43112-1, UCC27531DR-ND

Buy Now Datasheet
PMIC - Gate Drivers - UCC27531DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC27531DR
PMIC - Gate Drivers UCC27531DR
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 848311-UCC27531DR UCC27531DR
Product Name PMIC - PMIC - Gate Drivers - UCC27531DR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L02J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; DIP
View Details
Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers