The MYXAP54RHC08/V is a quad 2-input AND gate in a 14-pin flat-pack package, fabricated on a 180nm CMOS process with radiation-hardened design to ensure 30kRAD TID tolerance and 80 MeV/mg/cm² SEL immunity. It supports operation across a 1.65V to 5.50V voltage range, features zero-power cold sparing on all inputs and outputs, and includes Class 2 ESD protection. The part is lead-finished with SnPb and qualifies as a MIL-PRF-38534 hermetic IC under Micross' rad-hard logic family.
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.
Logic Devices Include
QED (Qualified Encapsulated Device):
Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.
Hermetic:
Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
| Micross Components, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MYXAP54RHC08/V |
| Product Name | Quad 2-Input AND |
| Pin Count | 14 |